Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-112-01-FM-D

Description
CONN HEADER VERT 24POS 1.27MM
Datasheet
Description
CONN HEADER VERT 24POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTSH-112-01-FM-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-112-01-FM-D
CONN HEADER VERT 24POS 1.27MM

CONN HEADER VERT 24POS 1.27MM

Supplier's Site
Header, 1.27 Mm, Surface Mount, 24 Contacts; Connector Systems Samtec - 01R5242 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 24 Contacts; Connector Systems Samtec
01R5242
Header, 1.27 Mm, Surface Mount, 24 Contacts; Connector Systems Samtec 01R5242
HEADER, 1.27 MM, SURFACE MOUNT, 24 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 24 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTSH-112-01-FM-D 01R5242
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27 Mm, Surface Mount, 24 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-104-399-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details