Samtec Inc. Header, 1.27Mm, 2X11 Position, Smd; Connector Systems Samtec FTSH-111-04-L-DV

Description
HEADER, 1.27MM, 2X11 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Description
HEADER, 1.27MM, 2X11 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, 2x11 Position, SMD from Samtec is a surface mount connector designed for board-to-board applications. It features a pitch spacing of 1.27mm and consists of 22 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for plating in either tin or gold over nickel. This connector has a current rating of 3.3 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and offers lead-free solderability. The connector is compatible with various mating styles, including FFSD, FFTP, CLP, and FLE. Additional options such as molded pick and place pads and different plating types are available upon request.

Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, 2x11 Position, SMD from Samtec is a surface mount connector designed for board-to-board applications. It features a pitch spacing of 1.27mm and consists of 22 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for plating in either tin or gold over nickel. This connector has a current rating of 3.3 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and offers lead-free solderability. The connector is compatible with various mating styles, including FFSD, FFTP, CLP, and FLE. Additional options such as molded pick and place pads and different plating types are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X11 Position, Smd; Connector Systems Samtec - 01R5205 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X11 Position, Smd; Connector Systems Samtec
01R5205
Header, 1.27Mm, 2X11 Position, Smd; Connector Systems Samtec 01R5205
HEADER, 1.27MM, 2X11 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

HEADER, 1.27MM, 2X11 POSITION, SMD; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R5205
Product Name Header, 1.27Mm, 2X11 Position, Smd; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Assemblies - CAB.M19.GLA.C72AZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 5.0 amps
View Details
2 suppliers