Samtec Inc. PCB Headers FTSH-111-01-L-DV

Description
.050" HDR 22 P FTSH-111-01-L-DV
Request a Quote Datasheet
Description
.050" HDR 22 P FTSH-111-01-L-DV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1966607 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1966607
PCB Headers 1966607
.050" HDR 22 P FTSH-111-01-L-DV

.050" HDR 22 P FTSH-111-01-L-DV

Supplier's Site
PCB Headers - 1966606 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1966606
PCB Headers 1966606
.050" HDR 22 P FTSH-111-01-L-DV

.050" HDR 22 P FTSH-111-01-L-DV

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
314-FTSH-111-01-L-DV
SMD Electronic Connector 314-FTSH-111-01-L-DV
CONN HEADER SMD 22POS 1.27MM Product overview: FTSH-111-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-111-01-L-DV can be used for catalog matching and distributor lookup.

CONN HEADER SMD 22POS 1.27MM Product overview: FTSH-111-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-111-01-L-DV can be used for catalog matching and distributor lookup.

Supplier's Site
Header, 1.27Mm, 2X11 Position, Smd; Connector Systems Samtec - 11P4832 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X11 Position, Smd; Connector Systems Samtec
11P4832
Header, 1.27Mm, 2X11 Position, Smd; Connector Systems Samtec 11P4832
HEADER, 1.27MM, 2X11 POSITION, SMD; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, 2X11 POSITION, SMD; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1966607 314-FTSH-111-01-L-DV 11P4832
Product Name PCB Headers SMD Electronic Connector Header, 1.27Mm, 2X11 Position, Smd; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MIL-DTL-83723 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details