Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-111-01-L-D-RA

Description
CONN HEADER R/A 22POS 1.27MM
Description
CONN HEADER R/A 22POS 1.27MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec FTSH series header, part number 01R5094, features a 1.27 mm pitch and is designed with a right-angle configuration. It consists of 22 contacts arranged in 2 rows, making it suitable for wire-to-board applications. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with a plating option of either tin or gold over nickel. This header has a current rating of 3.3 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and supports lead-free soldering. The product is compatible with various mating connectors, including FFSD, FFTP, CLP, and FLE. Additional options such as molded pick and place pads and latches are available, although some configurations may be non-standard and non-returnable.

Datasheet Summary
Powered by GS/AI

The Samtec FTSH series header, part number 01R5094, features a 1.27 mm pitch and is designed with a right-angle configuration. It consists of 22 contacts arranged in 2 rows, making it suitable for wire-to-board applications. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with a plating option of either tin or gold over nickel. This header has a current rating of 3.3 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and supports lead-free soldering. The product is compatible with various mating connectors, including FFSD, FFTP, CLP, and FLE. Additional options such as molded pick and place pads and latches are available, although some configurations may be non-standard and non-returnable.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTSH-111-01-L-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-111-01-L-D-RA
CONN HEADER R/A 22POS 1.27MM

CONN HEADER R/A 22POS 1.27MM

Supplier's Site
Header, 1.27Mm, 2X11 Position, Right Angle; Connector Systems Samtec - 01R5094 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X11 Position, Right Angle; Connector Systems Samtec
01R5094
Header, 1.27Mm, 2X11 Position, Right Angle; Connector Systems Samtec 01R5094
HEADER, 1.27MM, 2X11 POSITION, RIGHT ANGLE; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X11 POSITION, RIGHT ANGLE; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTSH-111-01-L-D-RA 01R5094
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27Mm, 2X11 Position, Right Angle; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Termination Solder Through Hole Right Angle
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Large Insulated Alligator Clip, Shrouded Banana Socket - 9433 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
Current Rating 30.0 amps
View Details
MCX (F) R/A PCB Mount Connector - ET-MFRA-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Gender Female / Jack
Geometry Right Angle
Mounting PCB Mount
View Details