Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-111-01-F-D

Description
CONN HEADER VERT 22POS 1.27MM
Datasheet
Description
CONN HEADER VERT 22POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTSH-111-01-F-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-111-01-F-D
CONN HEADER VERT 22POS 1.27MM

CONN HEADER VERT 22POS 1.27MM

Supplier's Site
Header, 1.27 Mm, Surface Mount, 22 Contacts; Connector Systems Samtec - 01R5070 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 22 Contacts; Connector Systems Samtec
01R5070
Header, 1.27 Mm, Surface Mount, 22 Contacts; Connector Systems Samtec 01R5070
HEADER, 1.27 MM, SURFACE MOUNT, 22 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 22 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTSH-111-01-F-D 01R5070
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27 Mm, Surface Mount, 22 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products