The Samtec FTSH series header, part number 01R5073, is a surface mount connector featuring a 1.27 mm pitch and 22 contacts arranged in 2 rows. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options of either tin or gold over nickel. The connector has a current rating of 3.4 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C. It is RoHS compliant and designed for high mating cycles, making it suitable for various applications. The product also supports lead-free soldering and offers options for different tail configurations and additional features such as end shrouds.
HEADER, 1.27 MM, SURFACE MOUNT, 22 CONTACTS; Connector Systems:Wire-to-Boar
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 01R5073 |
| Product Name | Header, 1.27 Mm, Surface Mount, 22 Contacts; Connector Systems Samtec |
| Connector Type | Wire to Board Connector |