Samtec Inc. Btb Conn, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec FTSH-110-04-F-D

Description
BTB CONN, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet
Description
BTB CONN, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Btb Conn, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec - 01R5002 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec
01R5002
Btb Conn, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec 01R5002
BTB CONN, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:FTSH Series RoHS Compliant: Yes

BTB CONN, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R5002
Product Name Btb Conn, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data