Samtec Inc. Header, 1.27Mm, 2X10 Position, Smd; Connector Systems Samtec FTSH-110-03-L-DV

Description
HEADER, 1.27MM, 2X10 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Description
HEADER, 1.27MM, 2X10 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header 1.27mm, 2x10 Position, SMD from Samtec is a surface mount connector designed for board-to-board applications. It features a pitch spacing of 1.27mm and accommodates 20 contacts across two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with a plating option of either tin or gold over nickel. This connector has a current rating of 3.3 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and offers lead-free solderability. The connector is compatible with various mating styles, including FFSD, FFTP, CLP, and FLE. Additional options such as molded pick and place pads and different plating types are available upon request.

Datasheet Summary
Powered by GS/AI

The Header 1.27mm, 2x10 Position, SMD from Samtec is a surface mount connector designed for board-to-board applications. It features a pitch spacing of 1.27mm and accommodates 20 contacts across two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with a plating option of either tin or gold over nickel. This connector has a current rating of 3.3 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and offers lead-free solderability. The connector is compatible with various mating styles, including FFSD, FFTP, CLP, and FLE. Additional options such as molded pick and place pads and different plating types are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X10 Position, Smd; Connector Systems Samtec - 01R4971 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X10 Position, Smd; Connector Systems Samtec
01R4971
Header, 1.27Mm, 2X10 Position, Smd; Connector Systems Samtec 01R4971
HEADER, 1.27MM, 2X10 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

HEADER, 1.27MM, 2X10 POSITION, SMD; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R4971
Product Name Header, 1.27Mm, 2X10 Position, Smd; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Bulkhead Jack - 150422 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Ribbon Cable Connectors - 1-102159-0 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Cable Connectors - NCK-FRG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details