Samtec Inc. OEM Parts - OEM Parts (F - I) - FTSH-110-02-L-D FTSH-110-02-L-D

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012869-FTSH-110-02- L-D Pitch: 1.27 mm Number of Rows: 2 Termination: Solder Contact Material: Bronze Number of Contacts: 20 Gender: Male Contact Plating: Gold Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): FTS-110-01-L-DV; FTS-110-01-L-D; EHF-110-01-L-D; M50-3901042; 45220-600230; 20021111-00020T4LFFT SH110-02-L-D; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012869-FTSH-110-02- L-D Pitch: 1.27 mm Number of Rows: 2 Termination: Solder Contact Material: Bronze Number of Contacts: 20 Gender: Male Contact Plating: Gold Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): FTS-110-01-L-DV; FTS-110-01-L-D; EHF-110-01-L-D; M50-3901042; 45220-600230; 20021111-00020T4LFFT SH110-02-L-D; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - FTSH-110-02-L-D - 1012869-FTSH-110-02-L-D - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - FTSH-110-02-L-D
1012869-FTSH-110-02-L-D
OEM Parts - OEM Parts (F - I) - FTSH-110-02-L-D 1012869-FTSH-110-02-L-D
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012869-FTSH-110-02- L-D Pitch: 1.27 mm Number of Rows: 2 Termination: Solder Contact Material: Bronze Number of Contacts: 20 Gender: Male Contact Plating: Gold Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): FTS-110-01-L-DV; FTS-110-01-L-D; EHF-110-01-L-D; M50-3901042; 45220-600230; 20021111-00020T4LFFT SH110-02-L-D; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012869-FTSH-110-02-L-D
Pitch: 1.27 mm
Number of Rows: 2
Termination: Solder
Contact Material: Bronze
Number of Contacts: 20
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): FTS-110-01-L-DV; FTS-110-01-L-D; EHF-110-01-L-D; M50-3901042; 45220-600230; 20021111-00020T4LFFTSH110-02-L-D;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1012869-FTSH-110-02-L-D
Product Name OEM Parts - OEM Parts (F - I) - FTSH-110-02-L-D
Unlock Full Specs
to access all available technical data