Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-110-02-F-D-RA

Description
CONN HEADER R/A 20POS 1.27MM
Datasheet
Description
CONN HEADER R/A 20POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTSH-110-02-F-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-110-02-F-D-RA
CONN HEADER R/A 20POS 1.27MM

CONN HEADER R/A 20POS 1.27MM

Supplier's Site
Header, 1.27 Mm, Surface Mount, 20 Contacts; Connector Systems Samtec - 01R4810 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 20 Contacts; Connector Systems Samtec
01R4810
Header, 1.27 Mm, Surface Mount, 20 Contacts; Connector Systems Samtec 01R4810
HEADER, 1.27 MM, SURFACE MOUNT, 20 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 20 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTSH-110-02-F-D-RA 01R4810
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27 Mm, Surface Mount, 20 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) BH St. Connector for RG174 with Waterproof O-ring - ET-BFS-BHO-1SL - Eteily Technologies India Pvt. Ltd.
Specs
Gender Female / Jack
Termination Crimp
View Details
4 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-04-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
XG4 Flat Cable Connectors - XG4U-1004 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Voltage Rating 250 volts
View Details
3 suppliers