Samtec Inc. Rectangular Connectors - FTSH-110-01-SM-DV-P-TR FTSH-110-01-SM-DV-P-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 872419-FTSH-110-01-S M-DV-P-TR Series: FTSH Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 20 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: FTSH-110 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote
Description
Manufacturer: Samtec Inc. Win Source Part Number: 872419-FTSH-110-01-S M-DV-P-TR Series: FTSH Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 20 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: FTSH-110 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - FTSH-110-01-SM-DV-P-TR - 872419-FTSH-110-01-SM-DV-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FTSH-110-01-SM-DV-P-TR
872419-FTSH-110-01-SM-DV-P-TR
Rectangular Connectors - FTSH-110-01-SM-DV-P-TR 872419-FTSH-110-01-SM-DV-P-TR
Manufacturer: Samtec Inc. Win Source Part Number: 872419-FTSH-110-01-S M-DV-P-TR Series: FTSH Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 20 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: FTSH-110 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 872419-FTSH-110-01-SM-DV-P-TR
Series: FTSH
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 20 position 0.050" (1.27mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: FTSH-110
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
Singapore, Singapore
SMD Electronic Connector
314-FTSH-110-01-SM-DV-P-TR
SMD Electronic Connector 314-FTSH-110-01-SM-DV-P-TR
CONN HEADER SMD 20POS 1.27MM Product overview: FTSH-110-01-SM-DV-P- TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-110-01-SM-D V-P-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 20POS 1.27MM Product overview: FTSH-110-01-SM-DV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-110-01-SM-DV-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - FTSH-110-01-SM-DV-P-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTSH-110-01-SM-DV-P-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-110-01-SM-DV-P-TR
CONN HEADER SMD 20POS 1.27MM

CONN HEADER SMD 20POS 1.27MM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 872419-FTSH-110-01-SM-DV-P-TR 314-FTSH-110-01-SM-DV-P-TR FTSH-110-01-SM-DV-P-TR
Product Name Rectangular Connectors - FTSH-110-01-SM-DV-P-TR SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN3D3 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers