Samtec Inc. SMD Electronic Connector FTSH-110-01-L-DV-TR

Description
CONN HEADER SMD 20POS 1.27MM Product overview: FTSH-110-01-L-DV-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-110-01-L-DV -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 20POS 1.27MM Product overview: FTSH-110-01-L-DV-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-110-01-L-DV -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-FTSH-110-01-L-DV-TR
SMD Electronic Connector 314-FTSH-110-01-L-DV-TR
CONN HEADER SMD 20POS 1.27MM Product overview: FTSH-110-01-L-DV-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-110-01-L-DV -TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 20POS 1.27MM Product overview: FTSH-110-01-L-DV-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-110-01-L-DV-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - FTSH-110-01-L-DV-TR - 774821-FTSH-110-01-L-DV-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FTSH-110-01-L-DV-TR
774821-FTSH-110-01-L-DV-TR
Rectangular Connectors - FTSH-110-01-L-DV-TR 774821-FTSH-110-01-L-DV-TR
Manufacturer: Samtec Inc. Win Source Part Number: 774821-FTSH-110-01-L -DV-TR Series: FTSH Packaging: Reel package Number of Positions: 20 Operating Temperature Range: -55°C ~ 125°C Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Material: Phosphor Bronze Current Rating: 3.3A per Contact Material Flammability Rating: UL94 V-0 Mounting: SMD Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Tin Family Name: FTSH Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.099" (2.51mm) Contact Shape: Square Contact Length - Mating: 0.120" (3.05mm) Alternative Parts (Cross-Reference): GRPB102VWQP-RC; 852-80-020-30-001101 ; GRPB102VWQS-M81RC; GRPB102VWQS-RC; Introduction Date: September 18, 2001 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 774821-FTSH-110-01-L-DV-TR
Series: FTSH
Packaging: Reel package
Number of Positions: 20
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Contact Material: Phosphor Bronze
Current Rating: 3.3A per Contact
Material Flammability Rating: UL94 V-0
Mounting: SMD
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Tin
Family Name: FTSH
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.099" (2.51mm)
Contact Shape: Square
Contact Length - Mating: 0.120" (3.05mm)
Alternative Parts (Cross-Reference): GRPB102VWQP-RC; 852-80-020-30-001101; GRPB102VWQS-M81RC; GRPB102VWQS-RC;
Introduction Date: September 18, 2001
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PCB Headers - 1969951 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1969951
PCB Headers 1969951
.050" HDR 20 PFTSH-110-01-L-DV-TR

.050" HDR 20 PFTSH-110-01-L-DV-TR

Supplier's Site
PCB Headers - 1969949 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1969949
PCB Headers 1969949
.050" HDR 20 PFTSH-110-01-L-DV-TR

.050" HDR 20 PFTSH-110-01-L-DV-TR

Supplier's Site
Connector, Header, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec - 01R4736 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec
01R4736
Connector, Header, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec 01R4736
CONNECTOR, HEADER, 20 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-FTSH-110-01-L-DV-TR 774821-FTSH-110-01-L-DV-TR 1969951 01R4736
Product Name SMD Electronic Connector Rectangular Connectors - FTSH-110-01-L-DV-TR PCB Headers Connector, Header, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec
Termination Solder Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NASJ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 1730883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details