Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-110-01-L-DV-EJ-P

Description
CONN HEADER SMD 20POS 1.27MM
Datasheet
Description
CONN HEADER SMD 20POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTSH-110-01-L-DV-EJ-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-110-01-L-DV-EJ-P
CONN HEADER SMD 20POS 1.27MM

CONN HEADER SMD 20POS 1.27MM

Supplier's Site
Header, 1.27 Mm, Surface Mount, 20 Contacts; Connector Systems Samtec - 01R4722 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 20 Contacts; Connector Systems Samtec
01R4722
Header, 1.27 Mm, Surface Mount, 20 Contacts; Connector Systems Samtec 01R4722
HEADER, 1.27 MM, SURFACE MOUNT, 20 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 20 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTSH-110-01-L-DV-EJ-P 01R4722
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27 Mm, Surface Mount, 20 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Backplane Twinax Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board to Board Connector; Coaxial Connector
View Details