Samtec Inc. Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins FTSH-110-01-L-DV-007-K

Description
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: FTSH Package: Tube Product Status: Active Connector Type: Header, Cuttable Contact Type: Male Pin Pitch - Mating: 0.050" (1.27mm) Number of Positions: 20 Row Spacing - Mating: 0.050" (1.27mm)
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: FTSH Package: Tube Product Status: Active Connector Type: Header, Cuttable Contact Type: Male Pin Pitch - Mating: 0.050" (1.27mm) Number of Positions: 20 Row Spacing - Mating: 0.050" (1.27mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: FTSH Package: Tube Product Status: Active Connector Type: Header, Cuttable Contact Type: Male Pin Pitch - Mating: 0.050" (1.27mm) Number of Positions: 20 Row Spacing - Mating: 0.050" (1.27mm)

Manufacturer: Samtec Inc.
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Series: FTSH
Package: Tube
Product Status: Active
Connector Type: Header, Cuttable
Contact Type: Male Pin
Pitch - Mating: 0.050" (1.27mm)
Number of Positions: 20
Row Spacing - Mating: 0.050" (1.27mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
D-Sub Standard Board Mount - D15S33E4UV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details