Samtec Inc. SMD Electronic Connector FTSH-110-01-L-DV-007-K-P-TR

Description
CONN HEADER SMD 20POS 1.27MM Product overview: FTSH-110-01-L-DV-007 -K-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-110-01-L-DV -007-K-P-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 20POS 1.27MM Product overview: FTSH-110-01-L-DV-007 -K-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-110-01-L-DV -007-K-P-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-FTSH-110-01-L-DV-007-K-P-TR
SMD Electronic Connector 314-FTSH-110-01-L-DV-007-K-P-TR
CONN HEADER SMD 20POS 1.27MM Product overview: FTSH-110-01-L-DV-007 -K-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-110-01-L-DV -007-K-P-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 20POS 1.27MM Product overview: FTSH-110-01-L-DV-007-K-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-110-01-L-DV-007-K-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site
PCB Headers - 1969945 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1969945
PCB Headers 1969945
.050" HDR 20 PFTSH-110-01-L-DV-00 7-K-P-T

.050" HDR 20 PFTSH-110-01-L-DV-007-K-P-T

Supplier's Site
PCB Headers - 1969946 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1969946
PCB Headers 1969946
.050" HDR 20 PFTSH-110-01-L-DV-00 7-K-P-T

.050" HDR 20 PFTSH-110-01-L-DV-007-K-P-T

Supplier's Site
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec - 53AJ1932 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec
53AJ1932
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec 53AJ1932
CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Straight; Product Range:FTSH Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Straight; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-FTSH-110-01-L-DV-007-K-P-TR 1969945 53AJ1932
Product Name SMD Electronic Connector PCB Headers Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec
Termination Solder Surface Mount Straight
Unlock Full Specs
to access all available technical data