Samtec Inc. PCB Headers FTSH-110-01-L-D-RA-K

Description
.050" Micro Terminal Strip
Request a Quote Datasheet
Description
.050" Micro Terminal Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1804675 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1804675
PCB Headers 1804675
.050" Micro Terminal Strip

.050" Micro Terminal Strip

Supplier's Site
PCB Headers - 1804981 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1804981
PCB Headers 1804981
.050" Micro Terminal Strip

.050" Micro Terminal Strip

Supplier's Site
Pin Header, 20Pos, 2Row, 1.27Mm, Tht R/a; Connector Systems Samtec - 01R4705 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 20Pos, 2Row, 1.27Mm, Tht R/a; Connector Systems Samtec
01R4705
Pin Header, 20Pos, 2Row, 1.27Mm, Tht R/a; Connector Systems Samtec 01R4705
PIN HEADER, 20POS, 2ROW, 1.27MM, THT R/A; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

PIN HEADER, 20POS, 2ROW, 1.27MM, THT R/A; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1804675 01R4705
Product Name PCB Headers Pin Header, 20Pos, 2Row, 1.27Mm, Tht R/a; Connector Systems Samtec
Connector Type Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data