Samtec Inc. PCB Headers FTSH-110-01-L-D-K

Description
.050" Micro Terminal Strip
Request a Quote Datasheet
Description
.050" Micro Terminal Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1804974 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1804974
PCB Headers 1804974
.050" Micro Terminal Strip

.050" Micro Terminal Strip

Supplier's Site
PCB Headers - 1804665 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1804665
PCB Headers 1804665
.050" Micro Terminal Strip

.050" Micro Terminal Strip

Supplier's Site
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec - 53AJ6470 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec
53AJ6470
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec 53AJ6470
CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1804974 53AJ6470
Product Name PCB Headers Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3328-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details