Samtec Inc. Rectangular Connectors - FTSH-110-01-F-DV-P-TR FTSH-110-01-F-DV-P-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 872418-FTSH-110-01-F -DV-P-TR Series: FTSH Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 20 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: FTSH-110 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: FTSH-110-01-F-DV-P-T R-ND, SAM13954DKR, SAM13954CT, SAM13954TR
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 872418-FTSH-110-01-F -DV-P-TR Series: FTSH Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 20 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: FTSH-110 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: FTSH-110-01-F-DV-P-T R-ND, SAM13954DKR, SAM13954CT, SAM13954TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - FTSH-110-01-F-DV-P-TR - 872418-FTSH-110-01-F-DV-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FTSH-110-01-F-DV-P-TR
872418-FTSH-110-01-F-DV-P-TR
Rectangular Connectors - FTSH-110-01-F-DV-P-TR 872418-FTSH-110-01-F-DV-P-TR
Manufacturer: Samtec Inc. Win Source Part Number: 872418-FTSH-110-01-F -DV-P-TR Series: FTSH Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 20 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: FTSH-110 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: FTSH-110-01-F-DV-P-T R-ND, SAM13954DKR, SAM13954CT, SAM13954TR

Manufacturer: Samtec Inc.
Win Source Part Number: 872418-FTSH-110-01-F-DV-P-TR
Series: FTSH
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 20 position 0.050" (1.27mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: FTSH-110
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: FTSH-110-01-F-DV-P-TR-ND, SAM13954DKR, SAM13954CT, SAM13954TR

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-FTSH-110-01-F-DV-P-TR
SMD Electronic Connector 314-FTSH-110-01-F-DV-P-TR
CONN HEADER SMD 20POS 1.27MM Product overview: FTSH-110-01-F-DV-P-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-110-01-F-DV -P-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 20POS 1.27MM Product overview: FTSH-110-01-F-DV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-110-01-F-DV-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Conn, Header, 20Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec - 01R4665 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 20Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec
01R4665
Conn, Header, 20Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec 01R4665
CONN, HEADER, 20POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Straight; Product Range:FTSH Series RoHS Compliant: Yes

CONN, HEADER, 20POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Straight; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 872418-FTSH-110-01-F-DV-P-TR 314-FTSH-110-01-F-DV-P-TR 01R4665
Product Name Rectangular Connectors - FTSH-110-01-F-DV-P-TR SMD Electronic Connector Conn, Header, 20Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB, Terminal Pin Header; PCB; StraightPin Header; 4; 10 A; 300 V; 0.197 in. - 70078346 - Allied Electronics, Inc.
Specs
Termination PCB
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Nicomatic North America
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Power Connectors - 111961P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers