Samtec Inc. Header, 1.27 Mm, Surface Mount, 20 Contacts; Connector Systems Samtec FTSH-110-01-F-D-007

Description
HEADER, 1.27 MM, SURFACE MOUNT, 20 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes
Description
HEADER, 1.27 MM, SURFACE MOUNT, 20 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27 mm, Surface Mount, 20 Contacts (part number 39AC0428) from Samtec is designed for surface mount applications with a micro pitch of 1.27 mm. It features 20 contacts arranged in 2 rows, making it suitable for wire-to-board connections. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. The current rating is 3.4 A per pin when using two pins powered, and it operates within a temperature range of -55 °C to +125 °C. This product is RoHS compliant and supports lead-free soldering. It is recognized for its high mating cycles and extended life, making it a reliable choice for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Header, 1.27 mm, Surface Mount, 20 Contacts (part number 39AC0428) from Samtec is designed for surface mount applications with a micro pitch of 1.27 mm. It features 20 contacts arranged in 2 rows, making it suitable for wire-to-board connections. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. The current rating is 3.4 A per pin when using two pins powered, and it operates within a temperature range of -55 °C to +125 °C. This product is RoHS compliant and supports lead-free soldering. It is recognized for its high mating cycles and extended life, making it a reliable choice for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27 Mm, Surface Mount, 20 Contacts; Connector Systems Samtec - 39AC0428 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 20 Contacts; Connector Systems Samtec
39AC0428
Header, 1.27 Mm, Surface Mount, 20 Contacts; Connector Systems Samtec 39AC0428
HEADER, 1.27 MM, SURFACE MOUNT, 20 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 20 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39AC0428
Product Name Header, 1.27 Mm, Surface Mount, 20 Contacts; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data