Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-109-01-L-DH

Description
CONN HEADER SMD R/A 18POS 1.27MM
Datasheet
Description
CONN HEADER SMD R/A 18POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTSH-109-01-L-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-109-01-L-DH
CONN HEADER SMD R/A 18POS 1.27MM

CONN HEADER SMD R/A 18POS 1.27MM

Supplier's Site
Header, 1.27Mm, 2X9 Position, Horizontal; Connector Systems Samtec - 11P4825 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X9 Position, Horizontal; Connector Systems Samtec
11P4825
Header, 1.27Mm, 2X9 Position, Horizontal; Connector Systems Samtec 11P4825
HEADER, 1.27MM, 2X9 POSITION, HORIZONTAL; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X9 POSITION, HORIZONTAL; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTSH-109-01-L-DH 11P4825
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27Mm, 2X9 Position, Horizontal; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details