Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERCONNECT COMPONENTS
SAMTEC INC.
FTSH-109-01-L-DH-A -- HIGH RELIABILITY HEADER STRIPS, 0.050 PITCH SAMTEC
Samtec Inc.
High Reliability Header Strips, 0.050 Pitch Samtec
FTSH-109-01-L-DH-A
Description
High Reliability Header Strips, 0.050" pitch
Newark, An Avnet Company
Done
Description
High Reliability Header Strips, 0.050" pitch
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
High Reliability Header Strips, 0.050 Pitch Samtec
01R4457
High Reliability Header Strips, 0.050 Pitch Samtec
01R4457
High Reliability Header Strips, 0.050" pitch
High Reliability Header Strips, 0.050" pitch
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
IC Interconnect Components
Product Number
01R4457
Product Name
High Reliability Header Strips, 0.050 Pitch Samtec
Product Type
IC Headers
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
676 Series TSSOP Devices Dual Pinch ZIF
Specs
Product Type
IC Socket
Insulation Resistance
12000 Mohms
Contact Resistance
30 milliohms
View Details
Rego Electronics Inc.
Mini SIM Card PCB Mount Socket
80440GSH-161-126L
Specs
Product Type
IC Socket
Features
Push-Pull (2X1 Port Stacked)
Number of Contacts
8
View Details
RS Components, Ltd.
DIL Sockets
1831570
Specs
Product Type
IC Socket
RoHS Compliant
RoHS Compliant
Socket Type
1
View Details
Harwin Plc
Male 18 AWG Straight Crimp Power Contact
G125-1500005
Specs
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Current Rating
10 amps
View Details
2
suppliers