Samtec Inc. PCB Headers FTSH-108-04-L-D

Description
.050" HDR 16 PFTSH-108-04-L-D
Request a Quote Datasheet
Description
.050" HDR 16 PFTSH-108-04-L-D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1976538 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1976538
PCB Headers 1976538
.050" HDR 16 PFTSH-108-04-L-D

.050" HDR 16 PFTSH-108-04-L-D

Supplier's Site
PCB Headers - 1976537 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1976537
PCB Headers 1976537
.050" HDR 16 PFTSH-108-04-L-D

.050" HDR 16 PFTSH-108-04-L-D

Supplier's Site
Header, 1.27Mm, 2X8 Position, Pcb; Connector Systems Samtec - 01R4391 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X8 Position, Pcb; Connector Systems Samtec
01R4391
Header, 1.27Mm, 2X8 Position, Pcb; Connector Systems Samtec 01R4391
HEADER, 1.27MM, 2X8 POSITION, PCB; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, 2X8 POSITION, PCB; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1976538 01R4391
Product Name PCB Headers Header, 1.27Mm, 2X8 Position, Pcb; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCK-FB-B30 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
PCB Headers - 1730945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details