Samtec Inc. Header, 1.27Mm, 2X8 Position, Pcb; Connector Systems Samtec FTSH-108-02-L-D

Description
HEADER, 1.27MM, 2X8 POSITION, PCB; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
HEADER, 1.27MM, 2X8 POSITION, PCB; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, 2x8 Position PCB from Samtec is a surface mount micro header designed for board-to-board applications. It features a pitch spacing of 1.27mm and consists of 16 contacts arranged in 2 rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with a plating option of either tin or gold over nickel. This connector has a current rating of 3.3 A per pin, with an operating temperature range of -55°C to +125°C, and is RoHS compliant. It is compatible with various mating connectors, including FFSD, FFTP, CLP, and FLE. The product also offers lead-free solderability and various tail options for flexibility in design.

Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, 2x8 Position PCB from Samtec is a surface mount micro header designed for board-to-board applications. It features a pitch spacing of 1.27mm and consists of 16 contacts arranged in 2 rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with a plating option of either tin or gold over nickel. This connector has a current rating of 3.3 A per pin, with an operating temperature range of -55°C to +125°C, and is RoHS compliant. It is compatible with various mating connectors, including FFSD, FFTP, CLP, and FLE. The product also offers lead-free solderability and various tail options for flexibility in design.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X8 Position, Pcb; Connector Systems Samtec - 01R4297 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X8 Position, Pcb; Connector Systems Samtec
01R4297
Header, 1.27Mm, 2X8 Position, Pcb; Connector Systems Samtec 01R4297
HEADER, 1.27MM, 2X8 POSITION, PCB; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, 2X8 POSITION, PCB; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R4297
Product Name Header, 1.27Mm, 2X8 Position, Pcb; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data