Manufacturer: Samtec Inc.
Win Source Part Number: 872416-FTSH-108-01-L
Series: FTSH
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 16 position 0.050" (1.27mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: FTSH-108
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: FTSH-108-01-LM-DV-K-
CONN HEADER SMD 16POS 1.27MM Product overview: FTSH-108-01-LM-DV-K-
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 872416-FTSH-108-01-LM-DV-K-P-TR | 314-FTSH-108-01-LM-DV-K-P-TR |
| Product Name | Rectangular Connectors - FTSH-108-01-LM-DV-K-P-TR | SMD Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty |