The Header, 1.27mm, 2x8 Position, SMD (part number 11P4823) from Samtec is a surface mount connector designed for wire-to-board applications. It features a pitch spacing of 1.27mm and consists of 16 contacts arranged in 2 rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with a plating option of either tin or gold over nickel. This connector has a current rating of 3.3 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and offers lead-free solderability. The connector is compatible with various mating styles, including FFSD, FFTP, CLP, and FLE. Additional options such as molded pick and place pads and different plating types are available upon request.
HEADER, 1.27MM, 2X8 POSITION, SMD; Connector Systems:Wire-to-Boar
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 11P4823 |
| Product Name | Header, 1.27Mm, 2X8 Position, Smd; Connector Systems Samtec |
| Connector Type | Wire to Board Connector |