Samtec Inc. PCB Headers FTSH-108-01-L-DV-P-TR

Description
.050" HDR 16 PFTSH-108-01-L-DV-P- TR
Request a Quote Datasheet
Description
.050" HDR 16 PFTSH-108-01-L-DV-P- TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1969941 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1969941
PCB Headers 1969941
.050" HDR 16 PFTSH-108-01-L-DV-P- TR

.050" HDR 16 PFTSH-108-01-L-DV-P-TR

Supplier's Site
PCB Headers - 1969940 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1969940
PCB Headers 1969940
.050" HDR 16 PFTSH-108-01-L-DV-P- TR

.050" HDR 16 PFTSH-108-01-L-DV-P-TR

Supplier's Site
Conn, Header, 16Pos, 2Row, 1.27Mm; Connector Systems Samtec - 01R4238 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 16Pos, 2Row, 1.27Mm; Connector Systems Samtec
01R4238
Conn, Header, 16Pos, 2Row, 1.27Mm; Connector Systems Samtec 01R4238
CONN, HEADER, 16POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Straight; Product Range:FTSH Series RoHS Compliant: Yes

CONN, HEADER, 16POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Straight; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Pin Header, 16Pos, 2Row, 1.27Mm, Smt Rohs Compliant Samtec - 69AJ0298 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 16Pos, 2Row, 1.27Mm, Smt Rohs Compliant Samtec
69AJ0298
Pin Header, 16Pos, 2Row, 1.27Mm, Smt Rohs Compliant Samtec 69AJ0298
PIN HEADER, 16POS, 2ROW, 1.27MM, SMT ROHS COMPLIANT: YES

PIN HEADER, 16POS, 2ROW, 1.27MM, SMT ROHS COMPLIANT: YES

Supplier's Site
Conn, Header, 16Pos, 2Row, 1.27Mm; Connector Systems Samtec - 54AJ5311 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 16Pos, 2Row, 1.27Mm; Connector Systems Samtec
54AJ5311
Conn, Header, 16Pos, 2Row, 1.27Mm; Connector Systems Samtec 54AJ5311
CONN, HEADER, 16POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Straight; Product Range:FTSH Series RoHS Compliant: Yes

CONN, HEADER, 16POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Straight; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1969941 01R4238 69AJ0298
Product Name PCB Headers Conn, Header, 16Pos, 2Row, 1.27Mm; Connector Systems Samtec Pin Header, 16Pos, 2Row, 1.27Mm, Smt Rohs Compliant Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products