Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-108-01-L-DV-K-P

Description
Win Source Part Number: 1382108-FTSH-108-01- L-DV-K-P Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: FTSH Number of Positions: 16 Features: Keying Shroud, Pick and Place Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 57 pcs Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Surface Mount Shrouding: Shrouded Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.099" (2.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Current Rating (Amps): 3.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: FTSH-108 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382108-FTSH-108-01- L-DV-K-P Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: FTSH Number of Positions: 16 Features: Keying Shroud, Pick and Place Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 57 pcs Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Surface Mount Shrouding: Shrouded Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.099" (2.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Current Rating (Amps): 3.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: FTSH-108 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1382108-FTSH-108-01-L-DV-K-P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1382108-FTSH-108-01-L-DV-K-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1382108-FTSH-108-01-L-DV-K-P
Win Source Part Number: 1382108-FTSH-108-01- L-DV-K-P Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: FTSH Number of Positions: 16 Features: Keying Shroud, Pick and Place Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 57 pcs Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Surface Mount Shrouding: Shrouded Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.099" (2.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Current Rating (Amps): 3.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: FTSH-108 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382108-FTSH-108-01-L-DV-K-P
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Series: FTSH
Number of Positions: 16
Features: Keying Shroud, Pick and Place
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 57 pcs
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Surface Mount
Shrouding: Shrouded
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.099" (2.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.120" (3.05mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
Current Rating (Amps): 3.4A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: FTSH-108
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Pin Header, 16Pos, 2Row, 1.27Mm, Smt Rohs Compliant Samtec - 73AJ5721 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 16Pos, 2Row, 1.27Mm, Smt Rohs Compliant Samtec
73AJ5721
Pin Header, 16Pos, 2Row, 1.27Mm, Smt Rohs Compliant Samtec 73AJ5721
PIN HEADER, 16POS, 2ROW, 1.27MM, SMT ROHS COMPLIANT: YES

PIN HEADER, 16POS, 2ROW, 1.27MM, SMT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1382108-FTSH-108-01-L-DV-K-P 73AJ5721
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Pin Header, 16Pos, 2Row, 1.27Mm, Smt Rohs Compliant Samtec
Product Type IC Headers IC Headers
Mounting Surface Mount
Current Rating 3.4 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

2
Sensata Technologies
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
DIL Sockets - 1831569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
10+10 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-2242096F5 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details