Samtec Inc. PCB Headers FTSH-108-01-L-D

Description
.050" Micro Terminal Strip
Request a Quote Datasheet
Description
.050" Micro Terminal Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1799039 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1799039
PCB Headers 1799039
.050" Micro Terminal Strip

.050" Micro Terminal Strip

Supplier's Site
PCB Headers - 1798718 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1798718
PCB Headers 1798718
.050" Micro Terminal Strip

.050" Micro Terminal Strip

Supplier's Site
Header, 1.27Mm, 2X8 Position, Pcb; Connector Systems Samtec - 01R4214 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X8 Position, Pcb; Connector Systems Samtec
01R4214
Header, 1.27Mm, 2X8 Position, Pcb; Connector Systems Samtec 01R4214
HEADER, 1.27MM, 2X8 POSITION, PCB; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, 2X8 POSITION, PCB; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1799039 01R4214
Product Name PCB Headers Header, 1.27Mm, 2X8 Position, Pcb; Connector Systems Samtec
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data