Samtec Inc. Conn, Header, 16Pos, 2Row, 1.27Mm, Th; Connector Systems Samtec FTSH-108-01-L-D-K

Description
CONN, HEADER, 16POS, 2ROW, 1.27MM, TH; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:FTSH Series RoHS Compliant: Yes
Description
CONN, HEADER, 16POS, 2ROW, 1.27MM, TH; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Conn, Header, 16Pos, 2Row, 1.27Mm, Th from Samtec features a micro pitch of 1.27 mm and is designed for through-hole applications. It has 16 positions arranged in 2 rows, making it suitable for board-to-board and wire-to-board connections. The insulator is made of black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. This connector has a current rating of 3.4 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C. It is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes. The product is recognized for high-speed channel performance and is suitable for applications requiring high mating cycles.

Datasheet Summary
Powered by GS/AI

The Conn, Header, 16Pos, 2Row, 1.27Mm, Th from Samtec features a micro pitch of 1.27 mm and is designed for through-hole applications. It has 16 positions arranged in 2 rows, making it suitable for board-to-board and wire-to-board connections. The insulator is made of black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. This connector has a current rating of 3.4 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C. It is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes. The product is recognized for high-speed channel performance and is suitable for applications requiring high mating cycles.

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 16Pos, 2Row, 1.27Mm, Th; Connector Systems Samtec - 44P2943 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 16Pos, 2Row, 1.27Mm, Th; Connector Systems Samtec
44P2943
Conn, Header, 16Pos, 2Row, 1.27Mm, Th; Connector Systems Samtec 44P2943
CONN, HEADER, 16POS, 2ROW, 1.27MM, TH; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:FTSH Series RoHS Compliant: Yes

CONN, HEADER, 16POS, 2ROW, 1.27MM, TH; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44P2943
Product Name Conn, Header, 16Pos, 2Row, 1.27Mm, Th; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers