Samtec Inc. SMD Electronic Connector FTSH-107-04-L-DH-C-TR

Description
CONN HEADER SMD R/A 14POS 1.27MM Product overview: FTSH-107-04-L-DH-C-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-107-04-L-DH -C-TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN HEADER SMD R/A 14POS 1.27MM Product overview: FTSH-107-04-L-DH-C-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-107-04-L-DH -C-TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-FTSH-107-04-L-DH-C-TR
SMD Electronic Connector 314-FTSH-107-04-L-DH-C-TR
CONN HEADER SMD R/A 14POS 1.27MM Product overview: FTSH-107-04-L-DH-C-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-107-04-L-DH -C-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD R/A 14POS 1.27MM Product overview: FTSH-107-04-L-DH-C-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-107-04-L-DH-C-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - FTSH-107-04-L-DH-C-TR - 813796-FTSH-107-04-L-DH-C-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FTSH-107-04-L-DH-C-TR
813796-FTSH-107-04-L-DH-C-TR
Rectangular Connectors - FTSH-107-04-L-DH-C-TR 813796-FTSH-107-04-L-DH-C-TR
Manufacturer: Samtec Inc. Win Source Part Number: 813796-FTSH-107-04-L -DH-C-TR Packaging: Reel Number of Positions: 14 Mounting Style: Surface Mount, Right Angle Features: Pick and Place Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0μin (0.25μm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.135" (3.43mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.150" (3.81mm) Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 125 Current Rating (Amps): 3.4A per Contact

Manufacturer: Samtec Inc.
Win Source Part Number: 813796-FTSH-107-04-L-DH-C-TR
Packaging: Reel
Number of Positions: 14
Mounting Style: Surface Mount, Right Angle
Features: Pick and Place
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0μin (0.25μm)
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.135" (3.43mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.150" (3.81mm)
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 125
Current Rating (Amps): 3.4A per Contact

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - FTSH-107-04-L-DH-C-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTSH-107-04-L-DH-C-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-107-04-L-DH-C-TR
CONN HEADER SMD R/A 14POS 1.27MM

CONN HEADER SMD R/A 14POS 1.27MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-FTSH-107-04-L-DH-C-TR 813796-FTSH-107-04-L-DH-C-TR FTSH-107-04-L-DH-C-TR
Product Name SMD Electronic Connector Rectangular Connectors - FTSH-107-04-L-DH-C-TR Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
50 Ohm N Bulkhead Jack - 150422 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
SCX Coax: RF Applications from DC to 20 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details
DDR2 - 10005639-12328HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details