Samtec Inc. Header, 1.27 Mm, Surface Mount, 14 Contacts; Connector Systems Samtec FTSH-107-03-F-D

Description
HEADER, 1.27 MM, SURFACE MOUNT, 14 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27 MM, SURFACE MOUNT, 14 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27 Mm, Surface Mount, 14 Contacts; Connector Systems Samtec - 01R4081 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 14 Contacts; Connector Systems Samtec
01R4081
Header, 1.27 Mm, Surface Mount, 14 Contacts; Connector Systems Samtec 01R4081
HEADER, 1.27 MM, SURFACE MOUNT, 14 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 14 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R4081
Product Name Header, 1.27 Mm, Surface Mount, 14 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data