Samtec Inc. Header, 1.27Mm, 2X7 Position, Horizontal; Connector Systems Samtec FTSH-107-01-L-DH

Description
HEADER, 1.27MM, 2X7 POSITION, HORIZONTAL; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, 2X7 POSITION, HORIZONTAL; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X7 Position, Horizontal; Connector Systems Samtec - 11P4819 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X7 Position, Horizontal; Connector Systems Samtec
11P4819
Header, 1.27Mm, 2X7 Position, Horizontal; Connector Systems Samtec 11P4819
HEADER, 1.27MM, 2X7 POSITION, HORIZONTAL; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X7 POSITION, HORIZONTAL; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P4819
Product Name Header, 1.27Mm, 2X7 Position, Horizontal; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers