Samtec Inc. Rectangular Connectors - FTSH-107-01-L-DH-C-TR FTSH-107-01-L-DH-C-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 808979-FTSH-107-01-L -DH-C-TR Packaging: Reel Number of Positions: 14 Mounting Style: Surface Mount, Right Angle Features: Pick and Place Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0μin (0.25μm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.135" (3.43mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 125 Current Rating (Amps): 3.4A per Contact
Request a Quote
Description
Manufacturer: Samtec Inc. Win Source Part Number: 808979-FTSH-107-01-L -DH-C-TR Packaging: Reel Number of Positions: 14 Mounting Style: Surface Mount, Right Angle Features: Pick and Place Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0μin (0.25μm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.135" (3.43mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 125 Current Rating (Amps): 3.4A per Contact
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - FTSH-107-01-L-DH-C-TR - 808979-FTSH-107-01-L-DH-C-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FTSH-107-01-L-DH-C-TR
808979-FTSH-107-01-L-DH-C-TR
Rectangular Connectors - FTSH-107-01-L-DH-C-TR 808979-FTSH-107-01-L-DH-C-TR
Manufacturer: Samtec Inc. Win Source Part Number: 808979-FTSH-107-01-L -DH-C-TR Packaging: Reel Number of Positions: 14 Mounting Style: Surface Mount, Right Angle Features: Pick and Place Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0μin (0.25μm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.135" (3.43mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 125 Current Rating (Amps): 3.4A per Contact

Manufacturer: Samtec Inc.
Win Source Part Number: 808979-FTSH-107-01-L-DH-C-TR
Packaging: Reel
Number of Positions: 14
Mounting Style: Surface Mount, Right Angle
Features: Pick and Place
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0μin (0.25μm)
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.135" (3.43mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.120" (3.05mm)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 125
Current Rating (Amps): 3.4A per Contact

Buy Now
Singapore, Singapore
SMD Electronic Connector
314-FTSH-107-01-L-DH-C-TR
SMD Electronic Connector 314-FTSH-107-01-L-DH-C-TR
CONN HEADER SMD R/A 14POS 1.27MM Product overview: FTSH-107-01-L-DH-C-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-107-01-L-DH -C-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD R/A 14POS 1.27MM Product overview: FTSH-107-01-L-DH-C-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-107-01-L-DH-C-TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 808979-FTSH-107-01-L-DH-C-TR 314-FTSH-107-01-L-DH-C-TR
Product Name Rectangular Connectors - FTSH-107-01-L-DH-C-TR SMD Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3329-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details