Samtec Inc. Connector, Header, 14Pos, 2Row, 1.27Mm; Pitch Spacing Samtec FTSH-107-01-L-D

Description
CONNECTOR, HEADER, 14POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:14Contacts; Gender:Header; Product Range:FTSH Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 14POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:14Contacts; Gender:Header; Product Range:FTSH Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 14Pos, 2Row, 1.27Mm; Pitch Spacing Samtec - 85AC1846 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
85AC1846
Connector, Header, 14Pos, 2Row, 1.27Mm; Pitch Spacing Samtec 85AC1846
CONNECTOR, HEADER, 14POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:14Contacts; Gender:Header; Product Range:FTSH Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:14Contacts; Gender:Header; Product Range:FTSH Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 85AC1846
Product Name Connector, Header, 14Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Conn, Stacking, Header, 80Pos, 2Row; Product Range Amphenol Communications Solutions - 45AC2545 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
Headers & Wire Housings - 102185-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
Discrete Sockets - 1730874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details