Samtec Inc. PCB Headers FTSH-107-01-L-D

Description
.050" HDR 14 PFTSH-107-01-L-D
Request a Quote Datasheet
Description
.050" HDR 14 PFTSH-107-01-L-D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1969933 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1969933
PCB Headers 1969933
.050" HDR 14 PFTSH-107-01-L-D

.050" HDR 14 PFTSH-107-01-L-D

Supplier's Site
PCB Headers - 1969934 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1969934
PCB Headers 1969934
.050" HDR 14 PFTSH-107-01-L-D

.050" HDR 14 PFTSH-107-01-L-D

Supplier's Site
Header, 1.27Mm, 2X7 Position, Pcb; Connector Systems Samtec - 01R3974 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X7 Position, Pcb; Connector Systems Samtec
01R3974
Header, 1.27Mm, 2X7 Position, Pcb; Connector Systems Samtec 01R3974
HEADER, 1.27MM, 2X7 POSITION, PCB; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, 2X7 POSITION, PCB; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1969933 01R3974
Product Name PCB Headers Header, 1.27Mm, 2X7 Position, Pcb; Connector Systems Samtec
Geometry Right Angle; Right angle
Unlock Full Specs
to access all available technical data

Similar Products

Din Connector Omron Electronic Components - 28AJ0387 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
KNB/KNC Series ESA Qualified -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details