Samtec Inc. Connector, Header, 14Pos, 2Row, 1.27Mm; Pitch Spacing Samtec FTSH-107-01-F-DV

Description
CONNECTOR, HEADER, 14POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:14Contacts; Gender:Header; Product Range:FTSH Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 14POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:14Contacts; Gender:Header; Product Range:FTSH Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 14Pos, 2Row, 1.27Mm; Pitch Spacing Samtec - 56AC5535 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
56AC5535
Connector, Header, 14Pos, 2Row, 1.27Mm; Pitch Spacing Samtec 56AC5535
CONNECTOR, HEADER, 14POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:14Contacts; Gender:Header; Product Range:FTSH Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:14Contacts; Gender:Header; Product Range:FTSH Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 56AC5535
Product Name Connector, Header, 14Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-96412F1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102159-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
K Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
DDR4 SMT - 10151094-1321K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details