Samtec Inc. PCB Headers FTSH-107-01-F-D

Description
.050" HDR 14 PFTSH-107-01-F-D
Request a Quote Datasheet
Description
.050" HDR 14 PFTSH-107-01-F-D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1969997 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1969997
PCB Headers 1969997
.050" HDR 14 PFTSH-107-01-F-D

.050" HDR 14 PFTSH-107-01-F-D

Supplier's Site
PCB Headers - 1969998 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1969998
PCB Headers 1969998
.050" HDR 14 PFTSH-107-01-F-D

.050" HDR 14 PFTSH-107-01-F-D

Supplier's Site
Header, 1.27 Mm, Surface Mount, 14 Contacts; Connector Systems Samtec - 01R3935 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 14 Contacts; Connector Systems Samtec
01R3935
Header, 1.27 Mm, Surface Mount, 14 Contacts; Connector Systems Samtec 01R3935
HEADER, 1.27 MM, SURFACE MOUNT, 14 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 14 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1969997 01R3935
Product Name PCB Headers Header, 1.27 Mm, Surface Mount, 14 Contacts; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gender Female / Jack
Termination Crimp
View Details
Modular Connectors / Ethernet Connectors - 202S20 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details