Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-106-03-L-D-RA

Description
CONN HEADER R/A 12POS 1.27MM
Datasheet
Description
CONN HEADER R/A 12POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTSH-106-03-L-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-106-03-L-D-RA
CONN HEADER R/A 12POS 1.27MM

CONN HEADER R/A 12POS 1.27MM

Supplier's Site
Header, 1.27Mm, 2X6 Position, Right Angle; Connector Systems Samtec - 01R3863 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X6 Position, Right Angle; Connector Systems Samtec
01R3863
Header, 1.27Mm, 2X6 Position, Right Angle; Connector Systems Samtec 01R3863
HEADER, 1.27MM, 2X6 POSITION, RIGHT ANGLE; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X6 POSITION, RIGHT ANGLE; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTSH-106-03-L-D-RA 01R3863
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27Mm, 2X6 Position, Right Angle; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder Through Hole Right Angle
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data