Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-106-01-L-DV-TR

Description
CONN HEADER SMD 12POS 1.27MM
Datasheet
Description
CONN HEADER SMD 12POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTSH-106-01-L-DV-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-106-01-L-DV-TR
CONN HEADER SMD 12POS 1.27MM

CONN HEADER SMD 12POS 1.27MM

Supplier's Site
Connector, Header, 12 Position, 2Row, 1.27Mm; Connector Systems Samtec - 01R3764 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12 Position, 2Row, 1.27Mm; Connector Systems Samtec
01R3764
Connector, Header, 12 Position, 2Row, 1.27Mm; Connector Systems Samtec 01R3764
CONNECTOR, HEADER, 12 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

CONNECTOR, HEADER, 12 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTSH-106-01-L-DV-TR 01R3764
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 12 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
Cable Connectors - NCP-FB-A360-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
PCB Headers - 1730922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details