Samtec Inc. PCB Headers FTSH-106-01-L-DV-K-P-TR

Description
High Reliability HDR Strips 0.050"
Request a Quote Datasheet
Description
High Reliability HDR Strips 0.050"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2081470 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2081470
PCB Headers 2081470
High Reliability HDR Strips 0.050"

High Reliability HDR Strips 0.050"

Supplier's Site
PCB Headers - 2081469 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2081469
PCB Headers 2081469
High Reliability HDR Strips 0.050"

High Reliability HDR Strips 0.050"

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
314-FTSH-106-01-L-DV-K-P-TR
SMD Electronic Connector 314-FTSH-106-01-L-DV-K-P-TR
CONN HEADER SMD 12POS 1.27MM Product overview: FTSH-106-01-L-DV-K-P -TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-106-01-L-DV -K-P-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 12POS 1.27MM Product overview: FTSH-106-01-L-DV-K-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-106-01-L-DV-K-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Btb Conn, Header, 12Pos, 2Row, 1.27Mm; Connector Systems Samtec - 01R3761 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 12Pos, 2Row, 1.27Mm; Connector Systems Samtec
01R3761
Btb Conn, Header, 12Pos, 2Row, 1.27Mm; Connector Systems Samtec 01R3761
BTB CONN, HEADER, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Straight; Product Range:FTSH Series RoHS Compliant: Yes

BTB CONN, HEADER, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Straight; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Btb Conn, Header, 12Pos, 2Row, 1.27Mm; Connector Systems Samtec - 54AJ5308 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 12Pos, 2Row, 1.27Mm; Connector Systems Samtec
54AJ5308
Btb Conn, Header, 12Pos, 2Row, 1.27Mm; Connector Systems Samtec 54AJ5308
BTB CONN, HEADER, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Straight; Product Range:FTSH Series RoHS Compliant: Yes

BTB CONN, HEADER, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Straight; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2081470 314-FTSH-106-01-L-DV-K-P-TR 01R3761
Product Name PCB Headers SMD Electronic Connector Btb Conn, Header, 12Pos, 2Row, 1.27Mm; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CKB.M16.GYMG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 6.0 amps
View Details
2 suppliers
Din Connector Omron Electronic Components - 06AC0147 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details