Samtec Inc. Btb Conn, Header, 12Pos, 2Row, 1.27Mm; Connector Systems Samtec FTSH-106-01-F-DV-K-P-TR

Description
BTB CONN, HEADER, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Straight; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet
Description
BTB CONN, HEADER, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Straight; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Btb Conn, Header, 12Pos, 2Row, 1.27Mm; Connector Systems Samtec - 01R3727 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 12Pos, 2Row, 1.27Mm; Connector Systems Samtec
01R3727
Btb Conn, Header, 12Pos, 2Row, 1.27Mm; Connector Systems Samtec 01R3727
BTB CONN, HEADER, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Straight; Product Range:FTSH Series RoHS Compliant: Yes

BTB CONN, HEADER, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Straight; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Btb Conn, Header, 12Pos, 2Row, 1.27Mm; Connector Systems Samtec - 54AJ5307 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 12Pos, 2Row, 1.27Mm; Connector Systems Samtec
54AJ5307
Btb Conn, Header, 12Pos, 2Row, 1.27Mm; Connector Systems Samtec 54AJ5307
BTB CONN, HEADER, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Straight; Product Range:FTSH Series RoHS Compliant: Yes

BTB CONN, HEADER, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Straight; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R3727
Product Name Btb Conn, Header, 12Pos, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data