Samtec Inc. Header, 1.27Mm, 2X5 Position, Horizontal; Connector Systems Samtec FTSH-105-04-L-DH

Description
HEADER, 1.27MM, 2X5 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, 2X5 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X5 Position, Horizontal; Connector Systems Samtec - 01R3676 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X5 Position, Horizontal; Connector Systems Samtec
01R3676
Header, 1.27Mm, 2X5 Position, Horizontal; Connector Systems Samtec 01R3676
HEADER, 1.27MM, 2X5 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X5 POSITION, HORIZONTAL; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R3676
Product Name Header, 1.27Mm, 2X5 Position, Horizontal; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1731063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details