Samtec Inc. Header, 1.27Mm, 2X5 Position, Pcb; Connector Systems Samtec FTSH-105-04-L-D.

Description
HEADER, 1.27MM, 2X5 POSITION, PCB; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
HEADER, 1.27MM, 2X5 POSITION, PCB; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X5 Position, Pcb; Connector Systems Samtec - 27AC5901 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X5 Position, Pcb; Connector Systems Samtec
27AC5901
Header, 1.27Mm, 2X5 Position, Pcb; Connector Systems Samtec 27AC5901
HEADER, 1.27MM, 2X5 POSITION, PCB; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, 2X5 POSITION, PCB; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27AC5901
Product Name Header, 1.27Mm, 2X5 Position, Pcb; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data