Samtec Inc. PCB Headers FTSH-105-03-L-DV

Description
.050" HDR 10 PFTSH-105-03-L-DV
Request a Quote Datasheet
Description
.050" HDR 10 PFTSH-105-03-L-DV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1969928 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1969928
PCB Headers 1969928
.050" HDR 10 PFTSH-105-03-L-DV

.050" HDR 10 PFTSH-105-03-L-DV

Supplier's Site
PCB Headers - 1969929 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1969929
PCB Headers 1969929
.050" HDR 10 PFTSH-105-03-L-DV

.050" HDR 10 PFTSH-105-03-L-DV

Supplier's Site
Header, 1.27Mm, 2X5 Position, Smd; Connector Systems Samtec - 01R3627 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X5 Position, Smd; Connector Systems Samtec
01R3627
Header, 1.27Mm, 2X5 Position, Smd; Connector Systems Samtec 01R3627
HEADER, 1.27MM, 2X5 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, 2X5 POSITION, SMD; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1969928 01R3627
Product Name PCB Headers Header, 1.27Mm, 2X5 Position, Smd; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FB-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable - 1323G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers