Samtec Inc. SMD Electronic Connector FTSH-105-01-L-MT-TR

Description
CONN HEADER SMD R/A 10POS 1.27MM Product overview: FTSH-105-01-L-MT-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-105-01-L-MT -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD R/A 10POS 1.27MM Product overview: FTSH-105-01-L-MT-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-105-01-L-MT -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-FTSH-105-01-L-MT-TR
SMD Electronic Connector 314-FTSH-105-01-L-MT-TR
CONN HEADER SMD R/A 10POS 1.27MM Product overview: FTSH-105-01-L-MT-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-105-01-L-MT -TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD R/A 10POS 1.27MM Product overview: FTSH-105-01-L-MT-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-105-01-L-MT-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - FTSH-105-01-L-MT-TR - 872412-FTSH-105-01-L-MT-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FTSH-105-01-L-MT-TR
872412-FTSH-105-01-L-MT-TR
Rectangular Connectors - FTSH-105-01-L-MT-TR 872412-FTSH-105-01-L-MT-TR
Manufacturer: Samtec Inc. Win Source Part Number: 872412-FTSH-105-01-L -MT-TR Series: FTSH Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount, Right Angle; Through Hole 10 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount, Right Angle; Through Hole Family Name: FTSH-105 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 872412-FTSH-105-01-L-MT-TR
Series: FTSH
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount, Right Angle; Through Hole 10 position 0.050" (1.27mm)
Package: Reel - TR
Mounting: Surface Mount, Right Angle; Through Hole
Family Name: FTSH-105
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 350
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 314-FTSH-105-01-L-MT-TR 872412-FTSH-105-01-L-MT-TR
Product Name SMD Electronic Connector Rectangular Connectors - FTSH-105-01-L-MT-TR
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1284-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details