Samtec Inc. Board-Board Connector, Header, 10Way, 2Row; Connector Systems Samtec FTSH-105-01-L-DV.

Description
BOARD-BOARD CONNECTOR, HEADER, 10WAY, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR, HEADER, 10WAY, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Header, 10Way, 2Row; Connector Systems Samtec - 25AC9621 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 10Way, 2Row; Connector Systems Samtec
25AC9621
Board-Board Connector, Header, 10Way, 2Row; Connector Systems Samtec 25AC9621
BOARD-BOARD CONNECTOR, HEADER, 10WAY, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 10WAY, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25AC9621
Product Name Board-Board Connector, Header, 10Way, 2Row; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data