The Win Source Electronics part number 1031613-FTSH-105-01-
Win Source Part Number: 1031613-FTSH-105-01-
Category: Connectors, Interconnects>Rectan
Series: FTSH
Number of Positions: 10
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.099" (2.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.120" (3.05mm)
Alternative Parts (Cross-Reference): 1-1532018-9; FTS-105-01-F-DV; FTS-105-01-F-DV-P-TR
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1161-05
Base Product Number: FTSH-105
Board-To-Board Connector, FTSH Series, Surface Mount, Header, 10, 1.27 mm, Gold Plated Contacts RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1031613-FTSH-105-01-L-DV | 15P1696 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Board-To-Board Connector, Ftsh Series, Surface Mount, Header, 10, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec |
| Product Type | IC Headers | IC Headers |
| Mounting | SMT; SMD (SMT) | |
| Current Rating | 3.4 amps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |