Samtec Inc. SMD Electronic Connector FTSH-105-01-L-DV-TR

Description
CONN HEADER SMD 10POS 1.27MM Product overview: FTSH-105-01-L-DV-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-105-01-L-DV -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 10POS 1.27MM Product overview: FTSH-105-01-L-DV-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-105-01-L-DV -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-FTSH-105-01-L-DV-TR
SMD Electronic Connector 314-FTSH-105-01-L-DV-TR
CONN HEADER SMD 10POS 1.27MM Product overview: FTSH-105-01-L-DV-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-105-01-L-DV -TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 10POS 1.27MM Product overview: FTSH-105-01-L-DV-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-105-01-L-DV-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Manufacturer: Samtec Inc. Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: FTSH Package: Tape & Reel (TR) Cut Tape (CT) Style: Board to Board or Cable Operating Temperature: -55°C ~ 125°C Mounting Type: Surface Mount Base Product Number: FTSH-105 Product Status: Active

Manufacturer: Samtec Inc.
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Series: FTSH
Package: Tape & Reel (TR) Cut Tape (CT)
Style: Board to Board or Cable
Operating Temperature: -55°C ~ 125°C
Mounting Type: Surface Mount
Base Product Number: FTSH-105
Product Status: Active

Buy Now Datasheet
PCB Headers - 1803006 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803006
PCB Headers 1803006
.050" Micro Terminal Strip

.050" Micro Terminal Strip

Supplier's Site
PCB Headers - 1803006P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803006P
PCB Headers 1803006P
.050" Micro Terminal Strip

.050" Micro Terminal Strip

Supplier's Site
PCB Headers - 1802601 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802601
PCB Headers 1802601
.050" Micro Terminal Strip

.050" Micro Terminal Strip

Supplier's Site
Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec - 01R3469 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec
01R3469
Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec 01R3469
CONNECTOR, HEADER, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec - 53AJ1929 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec
53AJ1929
Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec 53AJ1929
CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-FTSH-105-01-L-DV-TR 1803006 1803006P 01R3469
Product Name SMD Electronic Connector Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins PCB Headers PCB Headers Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec
Termination Solder Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers