Samtec Inc. Rectangular Connectors - FTSH-105-01-L-DV-K-TR FTSH-105-01-L-DV-K-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 872410-FTSH-105-01-L -DV-K-TR Series: FTSH Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 10 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: FTSH-105 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 550 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: FTSH-105-01-L-DV-K-T R-ND, SAM13165TR, SAM13165DKR, SAM13165CT
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 872410-FTSH-105-01-L -DV-K-TR Series: FTSH Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 10 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: FTSH-105 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 550 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: FTSH-105-01-L-DV-K-T R-ND, SAM13165TR, SAM13165DKR, SAM13165CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - FTSH-105-01-L-DV-K-TR - 872410-FTSH-105-01-L-DV-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FTSH-105-01-L-DV-K-TR
872410-FTSH-105-01-L-DV-K-TR
Rectangular Connectors - FTSH-105-01-L-DV-K-TR 872410-FTSH-105-01-L-DV-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 872410-FTSH-105-01-L -DV-K-TR Series: FTSH Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 10 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: FTSH-105 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 550 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: FTSH-105-01-L-DV-K-T R-ND, SAM13165TR, SAM13165DKR, SAM13165CT

Manufacturer: Samtec Inc.
Win Source Part Number: 872410-FTSH-105-01-L-DV-K-TR
Series: FTSH
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 10 position 0.050" (1.27mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: FTSH-105
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 550
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: FTSH-105-01-L-DV-K-TR-ND, SAM13165TR, SAM13165DKR, SAM13165CT

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-FTSH-105-01-L-DV-K-TR
SMD Electronic Connector 314-FTSH-105-01-L-DV-K-TR
CONN HEADER SMD 10POS 1.27MM Product overview: FTSH-105-01-L-DV-K-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-105-01-L-DV -K-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 10POS 1.27MM Product overview: FTSH-105-01-L-DV-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-105-01-L-DV-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site
PCB Headers - 1802590 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802590
PCB Headers 1802590
.050" Micro Terminal Strip

.050" Micro Terminal Strip

Supplier's Site
PCB Headers - 1803002 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803002
PCB Headers 1803002
.050" Micro Terminal Strip

.050" Micro Terminal Strip

Supplier's Site
PCB Headers - 1803002P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803002P
PCB Headers 1803002P
.050" Micro Terminal Strip

.050" Micro Terminal Strip

Supplier's Site
Btb Conn, Header, 10Pos, 2Rows, 1.27Mm; Connector Systems Samtec - 54AH5194 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 10Pos, 2Rows, 1.27Mm; Connector Systems Samtec
54AH5194
Btb Conn, Header, 10Pos, 2Rows, 1.27Mm; Connector Systems Samtec 54AH5194
BTB CONN, HEADER, 10POS, 2ROWS, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:- RoHS Compliant: Yes

BTB CONN, HEADER, 10POS, 2ROWS, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec - 01R3466 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec
01R3466
Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec 01R3466
CONNECTOR, HEADER, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 872410-FTSH-105-01-L-DV-K-TR 314-FTSH-105-01-L-DV-K-TR 1802590 1803002P 54AH5194 01R3466
Product Name Rectangular Connectors - FTSH-105-01-L-DV-K-TR SMD Electronic Connector PCB Headers PCB Headers Btb Conn, Header, 10Pos, 2Rows, 1.27Mm; Connector Systems Samtec Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector Board to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products