Samtec Inc. PCB Headers FTSH-105-01-L-DH-TR

Description
High Reliability HDR Strips 0.050"
Request a Quote Datasheet
Description
High Reliability HDR Strips 0.050"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2081447 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2081447
PCB Headers 2081447
High Reliability HDR Strips 0.050"

High Reliability HDR Strips 0.050"

Supplier's Site
PCB Headers - 2081446 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2081446
PCB Headers 2081446
High Reliability HDR Strips 0.050"

High Reliability HDR Strips 0.050"

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
314-FTSH-105-01-L-DH-TR
SMD Electronic Connector 314-FTSH-105-01-L-DH-TR
CONN HEADER SMD R/A 10POS 1.27MM Product overview: FTSH-105-01-L-DH-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-105-01-L-DH -TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD R/A 10POS 1.27MM Product overview: FTSH-105-01-L-DH-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-105-01-L-DH-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec - 01R3455 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec
01R3455
Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec 01R3455
CONNECTOR, HEADER, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec - 50AJ8272 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec
50AJ8272
Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec 50AJ8272
CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2081447 314-FTSH-105-01-L-DH-TR 01R3455
Product Name PCB Headers SMD Electronic Connector Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec
Geometry Right Angle; Right angle
Unlock Full Specs
to access all available technical data

Similar Products

HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details